Wieland Electric, Inc. Terminal Block Pluggable, 8 Position, 22-12Awg; Pitch Spacing Wieland Electric 25.320.0853.1

Description
TERMINAL BLOCK PLUGGABLE, 8 POSITION, 22-12AWG; Pitch Spacing:5mm; No. of Positions:8Positions ; Wire Size AWG Min:-; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:-; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE, 8 POSITION, 22-12AWG; Pitch Spacing:5mm; No. of Positions:8Positions ; Wire Size AWG Min:-; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:-; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 8 Position, 22-12Awg; Pitch Spacing Wieland Electric - 59K9265 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 8 Position, 22-12Awg; Pitch Spacing Wieland Electric
59K9265
Terminal Block Pluggable, 8 Position, 22-12Awg; Pitch Spacing Wieland Electric 59K9265
TERMINAL BLOCK PLUGGABLE, 8 POSITION, 22-12AWG; Pitch Spacing:5mm; No. of Positions:8Positions ; Wire Size AWG Min:-; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:-; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 8 POSITION, 22-12AWG; Pitch Spacing:5mm; No. of Positions:8Positions; Wire Size AWG Min:-; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:-; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 59K9265
Product Name Terminal Block Pluggable, 8 Position, 22-12Awg; Pitch Spacing Wieland Electric
North American ? to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.63 - Screw terminal (Box clamp) socket - 9563 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2848.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details
Shield terminal block - 2001-1208 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details