Wieland Electric, Inc. Terminal Block, Eurostyle, 8 Position, 18-8Awg; No. Of Rows Wieland Electric 21.341.3853.0

Description
TERMINAL BLOCK, EUROSTYLE, 8 POSITION, 18-8AWG; No. of Rows:2 Row; No. of Positions:8Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:6AWG; Pitch Spacing:14.5mm; Rated Current:57A; Rated Voltage:500V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, EUROSTYLE, 8 POSITION, 18-8AWG; No. of Rows:2 Row; No. of Positions:8Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:6AWG; Pitch Spacing:14.5mm; Rated Current:57A; Rated Voltage:500V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Eurostyle, 8 Position, 18-8Awg; No. Of Rows Wieland Electric - 30M8005 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle, 8 Position, 18-8Awg; No. Of Rows Wieland Electric
30M8005
Terminal Block, Eurostyle, 8 Position, 18-8Awg; No. Of Rows Wieland Electric 30M8005
TERMINAL BLOCK, EUROSTYLE, 8 POSITION, 18-8AWG; No. of Rows:2 Row; No. of Positions:8Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:6AWG; Pitch Spacing:14.5mm; Rated Current:57A; Rated Voltage:500V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE, 8 POSITION, 18-8AWG; No. of Rows:2 Row; No. of Positions:8Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:6AWG; Pitch Spacing:14.5mm; Rated Current:57A; Rated Voltage:500V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 30M8005
Product Name Terminal Block, Eurostyle, 8 Position, 18-8Awg; No. Of Rows Wieland Electric
North American 22 to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.15 - PCB socket - 9015 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CE Conformity Marks; IMQ-grande, CE-2, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.16 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2000-2258/099-000-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 16 to 24 AWG
International 0.14 to 1.50 mm2
View Details
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details