Wieland Electric, Inc. Terminal Block Eurostyle, 8 Position, 22-12Awg; No. Of Rows Wieland Electric 21.313.0853.0

Description
TERMINAL BLOCK EUROSTYLE, 8 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:8Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:14AWG; Pitch Spacing:10mm; Rated Current:20A; Rated Voltage:250V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK EUROSTYLE, 8 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:8Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:14AWG; Pitch Spacing:10mm; Rated Current:20A; Rated Voltage:250V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Eurostyle, 8 Position, 22-12Awg; No. Of Rows Wieland Electric - 02M0002 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Eurostyle, 8 Position, 22-12Awg; No. Of Rows Wieland Electric
02M0002
Terminal Block Eurostyle, 8 Position, 22-12Awg; No. Of Rows Wieland Electric 02M0002
TERMINAL BLOCK EUROSTYLE, 8 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:8Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:14AWG; Pitch Spacing:10mm; Rated Current:20A; Rated Voltage:250V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK EUROSTYLE, 8 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:8Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:14AWG; Pitch Spacing:10mm; Rated Current:20A; Rated Voltage:250V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 02M0002
Product Name Terminal Block Eurostyle, 8 Position, 22-12Awg; No. Of Rows Wieland Electric
North American 20 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2222.5 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
Double-deck terminal block - Through terminal block - 2002-2231/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers