Whitman Controls, LLC Temperature Probe TP

Description
Creep action thermostat/thermal protector switch providing almost no differential between opening and closing temperatures. The switch is designed for use up to 250˚F in 25˚F increments with special temperatures available for O.E.M. customers. These switches are available wired Normally Closed or Normally Open on increasing temperature. The Whitman Controls TP Series Economical Stainless Steel Temperature Probe Switches are a creep apction thermostat/thermal protector switch providing almost no differential between opening and closing temperatures. The switch is designed for use up to 250˚F in 25˚F increments with special temperatures available for O.E.M. customers. These switches are available wired Normally Closed or Normally Open on increasing temperature. The stainless steel wetted material affords use in any number of processes from medical to food processing, to oil baths and refrigeration. They are all made with 1/2" NPT Male threads so that they can be screwed directly into almost any application. Key Features 316 Stainless Steel Extensive temperature operating range Will withstand over temperatures without affecting life of switch Is OEM Replacement Part? No Switch Availability Custom / Within 2 weeks Stock In Stock Temperature Ranges No Temperature Range °F +50˚F to +250˚F Max System Temperature 275˚F Maximum System Pressure 1000 PSIG Electrical Interface L - 12" Leads - Insulated Base Fitting 1/2" NPT Male
Description
Creep action thermostat/thermal protector switch providing almost no differential between opening and closing temperatures. The switch is designed for use up to 250˚F in 25˚F increments with special temperatures available for O.E.M. customers. These switches are available wired Normally Closed or Normally Open on increasing temperature. The Whitman Controls TP Series Economical Stainless Steel Temperature Probe Switches are a creep apction thermostat/thermal protector switch providing almost no differential between opening and closing temperatures. The switch is designed for use up to 250˚F in 25˚F increments with special temperatures available for O.E.M. customers. These switches are available wired Normally Closed or Normally Open on increasing temperature. The stainless steel wetted material affords use in any number of processes from medical to food processing, to oil baths and refrigeration. They are all made with 1/2" NPT Male threads so that they can be screwed directly into almost any application. Key Features 316 Stainless Steel Extensive temperature operating range Will withstand over temperatures without affecting life of switch Is OEM Replacement Part? No Switch Availability Custom / Within 2 weeks Stock In Stock Temperature Ranges No Temperature Range °F +50˚F to +250˚F Max System Temperature 275˚F Maximum System Pressure 1000 PSIG Electrical Interface L - 12" Leads - Insulated Base Fitting 1/2" NPT Male

Suppliers

Company
Product
Description
Supplier Links
Temperature Probe - TP - Whitman Controls, LLC
Bristol, CT, USA
Temperature Probe
TP
Temperature Probe TP
Creep action thermostat/thermal protector switch providing almost no differential between opening and closing temperatures. The switch is designed for use up to 250˚F in 25˚F increments with special temperatures available for O.E.M. customers. These switches are available wired Normally Closed or Normally Open on increasing temperature. The Whitman Controls TP Series Economical Stainless Steel Temperature Probe Switches are a creep apction thermostat/thermal protector switch providing almost no differential between opening and closing temperatures. The switch is designed for use up to 250˚F in 25˚F increments with special temperatures available for O.E.M. customers. These switches are available wired Normally Closed or Normally Open on increasing temperature. The stainless steel wetted material affords use in any number of processes from medical to food processing, to oil baths and refrigeration. They are all made with 1/2" NPT Male threads so that they can be screwed directly into almost any application. Key Features 316 Stainless Steel Extensive temperature operating range Will withstand over temperatures without affecting life of switch Is OEM Replacement Part? No Switch Availability Custom / Within 2 weeks Stock In Stock Temperature Ranges No Temperature Range °F +50˚F to +250˚F Max System Temperature 275˚F Maximum System Pressure 1000 PSIG Electrical Interface L - 12" Leads - Insulated Base Fitting 1/2" NPT Male

Creep action thermostat/thermal protector switch providing almost no differential between opening and closing temperatures. The switch is designed for use up to 250˚F in 25˚F increments with special temperatures available for O.E.M. customers. These switches are available wired Normally Closed or Normally Open on increasing temperature.

The Whitman Controls TP Series Economical Stainless Steel Temperature Probe Switches are a creep apction thermostat/thermal protector switch providing almost no differential between opening and closing temperatures. The switch is designed for use up to 250˚F in 25˚F increments with special temperatures available for O.E.M. customers. These switches are available wired Normally Closed or Normally Open on increasing temperature. The stainless steel wetted material affords use in any number of processes from medical to food processing, to oil baths and refrigeration. They are all made with 1/2" NPT Male threads so that they can be screwed directly into almost any application.

Key Features

  • 316 Stainless Steel
  • Extensive temperature operating range
  • Will withstand over temperatures without affecting life of switch
Is OEM Replacement Part?No
Switch AvailabilityCustom / Within 2 weeks
StockIn Stock
Temperature RangesNo
Temperature Range °F+50˚F to +250˚F
Max System Temperature275˚F
Maximum System Pressure1000 PSIG
Electrical InterfaceL - 12" Leads - Insulated Base
Fitting1/2" NPT Male
Supplier's Site

Technical Specifications

  Whitman Controls, LLC
Product Category Thermal Switches and Thermal Protectors
Product Number TP
Product Name Temperature Probe
Switch Type Gas-Actuated / Vapor-Tension (Bulb & Capillary)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Switch Type Other
Set Point/ Switch Point Field Adjustable Set Point / Switch Point
Hysteresis/ Differential 1 DegF (0.5556 DegC)
View Details
Snap-Action Thermostat - J-2 - Portage Electric Products, Inc.
Portage Electric Products, Inc.
Specs
Switch Type Normally Closed, NC; Open on Temperature Rise
Set Point/ Switch Point Fixed Set Point / Switch Point
Mounting/Configuration Crimp Terminals
View Details