White Drive Products, Inc. SB Brake SB 415

Description
The SB Series brake provides superior performance in an extremely compact package. Unlike conventional brakes offered today, the SB brake is performance-matched to fit the full range small-frame SAE A mount motors available today. With an overall diameter of less than 5.4 (137mm) the SB has a holding capacity in excess of 5,500 lb-in (620 Nm) and is easily mated to a variety of global industry standard motor mounting and shaft options. In addition, the SB Series can be used as a stand-alone brake solution without an input drive motor. This option further opens design flexibility to meet a wider variety of application needs.
Description
The SB Series brake provides superior performance in an extremely compact package. Unlike conventional brakes offered today, the SB brake is performance-matched to fit the full range small-frame SAE A mount motors available today. With an overall diameter of less than 5.4 (137mm) the SB has a holding capacity in excess of 5,500 lb-in (620 Nm) and is easily mated to a variety of global industry standard motor mounting and shaft options. In addition, the SB Series can be used as a stand-alone brake solution without an input drive motor. This option further opens design flexibility to meet a wider variety of application needs.

Suppliers

Company
Product
Description
Supplier Links
Hopkinsville, KY, USA
SB Brake
SB 415
SB Brake SB 415
The SB Series brake provides superior performance in an extremely compact package. Unlike conventional brakes offered today, the SB brake is performance-matched to fit the full range small-frame SAE A mount motors available today. With an overall diameter of less than 5.4 (137mm) the SB has a holding capacity in excess of 5,500 lb-in (620 Nm) and is easily mated to a variety of global industry standard motor mounting and shaft options. In addition, the SB Series can be used as a stand-alone brake solution without an input drive motor. This option further opens design flexibility to meet a wider variety of application needs.

The SB Series brake provides superior performance in an extremely compact package. Unlike conventional brakes offered today, the SB brake is performance-matched to fit the full range small-frame SAE A mount motors available today. With an overall diameter of less than 5.4 (137mm) the SB has a holding capacity in excess of 5,500 lb-in (620 Nm) and is easily mated to a variety of global industry standard motor mounting and shaft options. In addition, the SB Series can be used as a stand-alone brake solution without an input drive motor. This option further opens design flexibility to meet a wider variety of application needs.

Technical Specifications

  White Drive Products, Inc.
Product Category Hydraulic Brakes
Product Number SB 415
Product Name SB Brake
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Hydraulic Spring Applied Brakes - FS500 -  - Branham, W.C. Inc.
Specs
Configuration Disc
Length 0.25 to 1.12 inch (6.35 to 28.57 mm)
View Details
Oil Shear Motor Brake - Posistop X-Class - Force Control Industries, Inc.
Force Control Industries, Inc.
Specs
Torque 25 Ft-lbs (33.9 N-m)
Power 0.5000 to 25 HP
Pneumatic Pressure 46 psi (32.37 m H2O)
View Details
Active Fixed Caliper Brake - KTR-STOP® S-D - KTR Corporation
Specs
Configuration Disc
Engagement Friction
Shaft Right Angle
View Details