White Drive Products, Inc. SB Brake SB 225

Description
The SB Series brake provides superior performance in an extremely compact package. Unlike conventional brakes offered today, the SB brake is performance-matched to fit the full range small-frame SAE A mount motors available today. With an overall diameter of less than 5.4 (137mm) the SB has a holding capacity in excess of 5,500 lb-in (620 Nm) and is easily mated to a variety of global industry standard motor mounting and shaft options. In addition, the SB Series can be used as a stand-alone brake solution without an input drive motor. This option further opens design flexibility to meet a wider variety of application needs.
Description
The SB Series brake provides superior performance in an extremely compact package. Unlike conventional brakes offered today, the SB brake is performance-matched to fit the full range small-frame SAE A mount motors available today. With an overall diameter of less than 5.4 (137mm) the SB has a holding capacity in excess of 5,500 lb-in (620 Nm) and is easily mated to a variety of global industry standard motor mounting and shaft options. In addition, the SB Series can be used as a stand-alone brake solution without an input drive motor. This option further opens design flexibility to meet a wider variety of application needs.

Suppliers

Company
Product
Description
Supplier Links
Hopkinsville, KY, USA
SB Brake
SB 225
SB Brake SB 225
The SB Series brake provides superior performance in an extremely compact package. Unlike conventional brakes offered today, the SB brake is performance-matched to fit the full range small-frame SAE A mount motors available today. With an overall diameter of less than 5.4 (137mm) the SB has a holding capacity in excess of 5,500 lb-in (620 Nm) and is easily mated to a variety of global industry standard motor mounting and shaft options. In addition, the SB Series can be used as a stand-alone brake solution without an input drive motor. This option further opens design flexibility to meet a wider variety of application needs.

The SB Series brake provides superior performance in an extremely compact package. Unlike conventional brakes offered today, the SB brake is performance-matched to fit the full range small-frame SAE A mount motors available today. With an overall diameter of less than 5.4 (137mm) the SB has a holding capacity in excess of 5,500 lb-in (620 Nm) and is easily mated to a variety of global industry standard motor mounting and shaft options. In addition, the SB Series can be used as a stand-alone brake solution without an input drive motor. This option further opens design flexibility to meet a wider variety of application needs.

Technical Specifications

  White Drive Products, Inc.
Product Category Hydraulic Brakes
Product Number SB 225
Product Name SB Brake
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Hydraulic Brakes - H200SFUL -  - Branham, W.C. Inc.
Specs
Hydraulic Pressure 1500 psi (1056 m H2O)
Configuration Disc
Bore Diameter 1.62 inch (41.27 mm)
View Details
Drum Brakes - LHS430 - TWG Canada Consolidated, Inc.
TWG Canada Consolidated, Inc.
Specs
Configuration Drum
Operation Spring Actuation / Engage
Shaft In-line
View Details
Oil Shear Dynamometer Load Brake - Positorq TB Series - Force Control Industries, Inc.
Specs
Torque 50 to 180000 Ft-lbs (67.8 to 244080 N-m)
Maximum Speed 3600 rpm
Configuration Oil Shear
View Details