Messier-Bugatti-Dowty A350 XWB Brake

Description
Messier-Bugatti-Dowt y is the world's leading supplier of carbon brakes, supporting over 50%of the global market for mainline commercial jets. For the upcoming Airbus A350 XWB, Messier-Bugatti-Dowt y is offering a new generation of carbon brakes, with even higher performance. Higher availability, faster turnaround times, longer endurance: 2,000 LPO Messier-Bugatti-Dowt y's new carbon brakes for the A350 XWB feature higher performance (better energy absorption) and faster cooldown for shorter turnaround times (TAT) and increased fleet availability. Fewer parts for greater reliability and reduced weight The A350 XWB brake is a single-cavity brake. For an airplane in the same weight class, this brake contains only five pistons (instead of six) and four rotors (instead of the usual five). This brake is lighter than its competitor, but still retains maximum thermal capacity. Brake commonality Messier-Bugatti-Dowt y is offering a single wheel and carbon brake assembly for both the A350-800 and the A350-900. All three versions of this new jet, the A350-800/-900/-1000, will use the same nose wheel. Today's most eco-friendly hydraulic brake Messier-Bugatti-Dowt y is fully committed to the production of environmentally-resp onsible wheels and brakes, including: The system itself, which is 100% cadmium-free, chrome-free, beryllium-free (silicon bronze brake bushings) and asbestosfree (stainless steel or titanium insulation). The production process, which is solvent-free (water-based paint topcoat, low-VOC/volatile organic compound primer), and does not use any chlorofluorocarbons or halons, including by suppliers. SEPCARB®III OR, the best selling carbon brake Messier-Bugatti-Dowt y's Sepcarb® III OR (oxidation resistant), brake features the Anoxy 66 anti-oxidation coating for better protection against deicing products. The main landing gear comprises eight 23 inch wheels and eight brakes, while the nose landing gear is fitted with two 16 inch wheels.
Datasheet
Description
Messier-Bugatti-Dowt y is the world's leading supplier of carbon brakes, supporting over 50%of the global market for mainline commercial jets. For the upcoming Airbus A350 XWB, Messier-Bugatti-Dowt y is offering a new generation of carbon brakes, with even higher performance. Higher availability, faster turnaround times, longer endurance: 2,000 LPO Messier-Bugatti-Dowt y's new carbon brakes for the A350 XWB feature higher performance (better energy absorption) and faster cooldown for shorter turnaround times (TAT) and increased fleet availability. Fewer parts for greater reliability and reduced weight The A350 XWB brake is a single-cavity brake. For an airplane in the same weight class, this brake contains only five pistons (instead of six) and four rotors (instead of the usual five). This brake is lighter than its competitor, but still retains maximum thermal capacity. Brake commonality Messier-Bugatti-Dowt y is offering a single wheel and carbon brake assembly for both the A350-800 and the A350-900. All three versions of this new jet, the A350-800/-900/-1000, will use the same nose wheel. Today's most eco-friendly hydraulic brake Messier-Bugatti-Dowt y is fully committed to the production of environmentally-resp onsible wheels and brakes, including: The system itself, which is 100% cadmium-free, chrome-free, beryllium-free (silicon bronze brake bushings) and asbestosfree (stainless steel or titanium insulation). The production process, which is solvent-free (water-based paint topcoat, low-VOC/volatile organic compound primer), and does not use any chlorofluorocarbons or halons, including by suppliers. SEPCARB®III OR, the best selling carbon brake Messier-Bugatti-Dowt y's Sepcarb® III OR (oxidation resistant), brake features the Anoxy 66 anti-oxidation coating for better protection against deicing products. The main landing gear comprises eight 23 inch wheels and eight brakes, while the nose landing gear is fitted with two 16 inch wheels.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A350 XWB Brake -  - Messier-Bugatti-Dowty
Velizy-Villacoublay, Yvelines, France
A350 XWB Brake
A350 XWB Brake
Messier-Bugatti-Dowt y is the world's leading supplier of carbon brakes, supporting over 50%of the global market for mainline commercial jets. For the upcoming Airbus A350 XWB, Messier-Bugatti-Dowt y is offering a new generation of carbon brakes, with even higher performance. Higher availability, faster turnaround times, longer endurance: 2,000 LPO Messier-Bugatti-Dowt y's new carbon brakes for the A350 XWB feature higher performance (better energy absorption) and faster cooldown for shorter turnaround times (TAT) and increased fleet availability. Fewer parts for greater reliability and reduced weight The A350 XWB brake is a single-cavity brake. For an airplane in the same weight class, this brake contains only five pistons (instead of six) and four rotors (instead of the usual five). This brake is lighter than its competitor, but still retains maximum thermal capacity. Brake commonality Messier-Bugatti-Dowt y is offering a single wheel and carbon brake assembly for both the A350-800 and the A350-900. All three versions of this new jet, the A350-800/-900/-1000, will use the same nose wheel. Today's most eco-friendly hydraulic brake Messier-Bugatti-Dowt y is fully committed to the production of environmentally-resp onsible wheels and brakes, including: The system itself, which is 100% cadmium-free, chrome-free, beryllium-free (silicon bronze brake bushings) and asbestosfree (stainless steel or titanium insulation). The production process, which is solvent-free (water-based paint topcoat, low-VOC/volatile organic compound primer), and does not use any chlorofluorocarbons or halons, including by suppliers. SEPCARB®III OR, the best selling carbon brake Messier-Bugatti-Dowt y's Sepcarb® III OR (oxidation resistant), brake features the Anoxy 66 anti-oxidation coating for better protection against deicing products. The main landing gear comprises eight 23 inch wheels and eight brakes, while the nose landing gear is fitted with two 16 inch wheels.

Messier-Bugatti-Dowty is the world's leading supplier of carbon brakes, supporting over 50%of the global market for mainline commercial jets. For the upcoming Airbus A350 XWB, Messier-Bugatti-Dowty is offering a new generation of carbon brakes, with even higher performance.

Higher availability, faster turnaround times, longer endurance: 2,000 LPO
Messier-Bugatti-Dowty's new carbon brakes for the A350 XWB feature higher performance (better energy absorption) and faster cooldown for shorter turnaround times (TAT) and increased fleet availability.

Fewer parts for greater reliability and reduced weight
The A350 XWB brake is a single-cavity brake. For an airplane in the same weight class, this brake contains only five pistons (instead of six) and four rotors (instead of the usual five). This brake is lighter than its competitor, but still retains maximum thermal capacity.

Brake commonality
Messier-Bugatti-Dowty is offering a single wheel and carbon brake assembly for both the A350-800 and the A350-900. All three versions of this new jet, the A350-800/-900/-1000, will use the same nose wheel.

Today's most eco-friendly hydraulic brake
Messier-Bugatti-Dowty is fully committed to the production of environmentally-responsible wheels and brakes, including:

  • The system itself, which is 100% cadmium-free, chrome-free, beryllium-free (silicon bronze brake bushings) and asbestosfree (stainless steel or titanium insulation).
  • The production process, which is solvent-free (water-based paint topcoat, low-VOC/volatile organic compound primer), and does not use any chlorofluorocarbons or halons, including by suppliers.

SEPCARB®III OR, the best selling carbon brake
Messier-Bugatti-Dowty's Sepcarb® III OR (oxidation resistant), brake features the Anoxy 66 anti-oxidation coating for better protection against deicing products. The main landing gear comprises eight 23 inch wheels and eight brakes, while the nose landing gear is fitted with two 16 inch wheels.

Supplier's Site Datasheet

Technical Specifications

  Messier-Bugatti-Dowty
Product Category Hydraulic Brakes
Product Name A350 XWB Brake
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Hydraulic Spring Applied Brakes - FS525 -  - Branham, W.C. Inc.
Specs
Configuration Disc
Length 0.25 to 1.12 inch (6.35 to 28.57 mm)
View Details
Modular Hydraulic Applied / Spring Released Brake Calipers - M300H - Hilliard Corporation (The)
Specs
Hydraulic Pressure 1600 psi (1126 m H2O)
Configuration Disc; Split Caliper Design
Engagement Friction
View Details
Drum Brakes - LHS170 - TWG Canada Consolidated, Inc.
TWG Canada Consolidated, Inc.
Specs
Configuration Drum
Operation Spring Actuation / Engage
Shaft In-line
View Details