Westinghouse Electric Corporation Thermal Overload/Heater H-46

Description
OVERLOAD THERMAL UNIT HEATING EL EMENT. FREE 2 YEAR RADWELL WARRANTY
Description
OVERLOAD THERMAL UNIT HEATING EL EMENT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload/Heater - 20920326 - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
20920326
Thermal Overload/Heater 20920326
OVERLOAD THERMAL UNIT HEATING EL EMENT. FREE 2 YEAR RADWELL WARRANTY

OVERLOAD THERMAL UNIT HEATING EL EMENT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 20920326
Product Name Thermal Overload/Heater
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09KN300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
3 Pole AC Coil Contactors - MC-32A-AC480V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Motor Starters - 206156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 670 HP
Three Phase Power 670 HP
DC Horsepower 670 HP
View Details
Solid State Overload/Relay - 77415659 - Radwell International
Specs
Device Technology Solid State
View Details