TE Connectivity Solid State Overload/Relay KRP-11D-48

Description
RELAY 48VDC 5AMP 120V 60HZ 8PIN. FREE 2 YEAR RADWELL WARRANTY
Description
RELAY 48VDC 5AMP 120V 60HZ 8PIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 37523098 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
37523098
Solid State Overload/Relay 37523098
RELAY 48VDC 5AMP 120V 60HZ 8PIN. FREE 2 YEAR RADWELL WARRANTY

RELAY 48VDC 5AMP 120V 60HZ 8PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 37523098
Product Name Solid State Overload/Relay
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 20797194 - Radwell International
Specs
Continuous Current 3 amps
View Details
Motor Starters - 206064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 73.71 HP
Three Phase Power 73.71 HP
DC Horsepower 73.71 HP
View Details
3 Pole 130A Contactors - MC-130A-AC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details