Westinghouse Electric Corporation Power Supply 4D33913G02

Description
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, MODULE ASSEMBLY, SERIES Q-LINE, SUB: 10, INPUT VOLTAGE: 85-264VAC, 47-63HZ, MAX. INPUT POWER: 1000W, MAX. INPUT CURRENT: 11.8A RMS, OUTPUT 1 VOLTAGE: 13VDC, 600W MAX., OUTPUT 2 VOLTAGE: 24VDC, 200W MAX.. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, MODULE ASSEMBLY, SERIES Q-LINE, SUB: 10, INPUT VOLTAGE: 85-264VAC, 47-63HZ, MAX. INPUT POWER: 1000W, MAX. INPUT CURRENT: 11.8A RMS, OUTPUT 1 VOLTAGE: 13VDC, 600W MAX., OUTPUT 2 VOLTAGE: 24VDC, 200W MAX.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 6469361 - Radwell International
Willingboro, NJ, United States
Power Supply
6469361
Power Supply 6469361
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, MODULE ASSEMBLY, SERIES Q-LINE, SUB: 10, INPUT VOLTAGE: 85-264VAC, 47-63HZ, MAX. INPUT POWER: 1000W, MAX. INPUT CURRENT: 11.8A RMS, OUTPUT 1 VOLTAGE: 13VDC, 600W MAX., OUTPUT 2 VOLTAGE: 24VDC, 200W MAX.. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, MODULE ASSEMBLY, SERIES Q-LINE, SUB: 10, INPUT VOLTAGE: 85-264VAC, 47-63HZ, MAX. INPUT POWER: 1000W, MAX. INPUT CURRENT: 11.8A RMS, OUTPUT 1 VOLTAGE: 13VDC, 600W MAX., OUTPUT 2 VOLTAGE: 24VDC, 200W MAX.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 6469361
Product Name Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6841-ea-pu-11000-80-4u-30000w-32060 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 80 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - LSO2815D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details