Westinghouse Electric Corporation LED LAMP/BULB 4738

Description
HALOGEN INCANDESCENT LIGHT BULB, 12 VOLT, 50 WATT, GY6.35 BASE, T4, BI-PIN, 2,700K, WARM WHITE, CLEAR. FREE 2 YEAR RADWELL WARRANTY
Description
HALOGEN INCANDESCENT LIGHT BULB, 12 VOLT, 50 WATT, GY6.35 BASE, T4, BI-PIN, 2,700K, WARM WHITE, CLEAR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LED LAMP/BULB - 123682992 - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
123682992
LED LAMP/BULB 123682992
HALOGEN INCANDESCENT LIGHT BULB, 12 VOLT, 50 WATT, GY6.35 BASE, T4, BI-PIN, 2,700K, WARM WHITE, CLEAR. FREE 2 YEAR RADWELL WARRANTY

HALOGEN INCANDESCENT LIGHT BULB, 12 VOLT, 50 WATT, GY6.35 BASE, T4, BI-PIN, 2,700K, WARM WHITE, CLEAR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Light Emitting Diodes (LED)
Product Number 123682992
Product Name LED LAMP/BULB
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
3W Mini High Power LED (High CRI) - ASMT-JY33-NSTJ1 - Broadcom Inc.
Specs
LED Package: 4 mm
LED Type White; Cool White
Color Temperature 2700 to 10000 K
View Details
2 suppliers
LED White Lighting - 1416-L128-4080CB3500003TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers