Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIGITAL PANEL METERS
WESTINGHOUSE ELECTRIC CORPORATION
291B474A09 -- PANEL METER
Westinghouse Electric Corporation
Panel Meter
291B474A09
Description
HOUR METER 120V 60HZ. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
HOUR METER 120V 60HZ. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Panel Meter
6210258
Panel Meter
6210258
HOUR METER 120V 60HZ. FREE 2 YEAR RADWELL WARRANTY
HOUR METER 120V 60HZ. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Digital Panel Meters
Product Number
6210258
Product Name
Panel Meter
Unlock Full Specs
to access all available technical data
Similar Products
PCE Instruments / PCE Americas Inc.
Panel Meters
PCE-DPD-U
Specs
Voltage Range
18 to 265 volts
Operating Temperature
32 to 131 F (0.0 to 55 C)
View Details
BinMaster, Inc.
Modbus Large Digital Display
DPM-300
Specs
Features
Alarms
Display Type
Combination
Character Size
Larger than 0.56 (14.2mm)
View Details
Knick Interface LLC
830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm
830S1
Specs
Display Type
Numeric
Current Range
0.0 to 0.0200 amps
Width
96 mm (3.78 inch)
View Details
Novotechnik U.S., Inc.
Displays
MAP 300/400
View Details