SSB26-1000-5 -- TWO PIECE MOUNT
Western Rubber & Supply, Inc.
Two Piece Mount
SSB26-1000-5
Suppliers
Two Piece Mount
SSB26-1000-5
Technical Specifications
|
Product Category
|
Vibration Isolators and Machine Mounts |
|
Product Number
|
SSB26-1000-5 |
|
Product Name
|
Two Piece Mount |
|
Application
|
Vibration Isolation
|
|
Type
|
Universal Mount
|
|
Load Capacity
|
685.00 lbs (310.66 kg)
|
|
Thickness
|
0.81 inch (20.57 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Load Capacity
882.00 lbs (400.00 kg)
Thickness
3.63 inch (92.20 mm)
Frequency at Load
21 Hz
View Details
Application
Leveling
Type
Compression Mount
Features
Metric
View Details
Application
Leveling
Type
Leveling Foot; Threaded Stud
Features
Swivel Heads; Threaded Stud
View Details
Application
Vibration Isolation
Type
Ceiling Mounted Vibration Hanger
View Details