MR 200-1275 -- STANDARD COMPOUND 60 DUROMETER SBR
Western Rubber & Supply, Inc.
Standard Compound 60 Durometer SBR
MR 200-1275
Suppliers
Standard Compound 60 Durometer SBR
MR 200-1275
Technical Specifications
|
Product Category
|
Grommets |
|
Product Number
|
MR 200-1275 |
|
Product Name
|
Standard Compound 60 Durometer SBR |
|
Shape
|
Round
|
|
Construction / Type
|
One Piece
|
|
Inside Diameter
|
0.1094 inch (2.78 mm)
|
|
Groove Width
|
0.0938 inch (2.38 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Overall Thickness
0.4375 inch (11.11 mm)
Material
Plastic
View Details
Shape
Flexible Grommet / Edging
Packaging
Bulk Package
Groove Width
0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details