MR 200-1244 -- STANDARD COMPOUND 60 DUROMETER SBR
Western Rubber & Supply, Inc.
Standard Compound 60 Durometer SBR
MR 200-1244
Suppliers
Standard Compound 60 Durometer SBR
MR 200-1244
Technical Specifications
|
Product Category
|
Grommets |
|
Product Number
|
MR 200-1244 |
|
Product Name
|
Standard Compound 60 Durometer SBR |
|
Shape
|
Round
|
|
Construction / Type
|
One Piece
|
|
Inside Diameter
|
1.27 inch (32.38 mm)
|
|
Groove Width
|
0.2550 inch (6.48 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Inside Diameter
1.5 inch (38.1 mm)
View Details
Shape
Oval / Oblong
Outside Diameter
1.42 inch (36 mm)
Width
0.2756 inch (7 mm)
View Details
Shape
Round
Inside Diameter
0.5000 inch (12.7 mm)
Overall Thickness
0.7500 inch (19.05 mm)
View Details