Western Rubber & Supply, Inc. Standard Compound 60 Durometer SBR MR 200-1194

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Livermore, CA, USA
Standard Compound 60 Durometer SBR
MR 200-1194
Standard Compound 60 Durometer SBR MR 200-1194

Technical Specifications

  Western Rubber & Supply, Inc.
Product Category Grommets
Product Number MR 200-1194
Product Name Standard Compound 60 Durometer SBR
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
Groove Width 0.0313 inch (0.7950 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: High Heat Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1299 inch (0.5000 to 3.3 mm)
View Details
Rubber Grommets - AN931-3-5 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm21) - B02130P12 - Anderson Power Products
Specs
Inside Diameter 0.1496 to 0.1969 inch (3.8 to 5 mm)
View Details
SPLIT CABLE GROMMET (NICKEL) - CHC-S26DN - CHC-S26DN - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.6875 inch (17.46 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details