MR 200-1142 -- STANDARD COMPOUND 60 DUROMETER SBR
Western Rubber & Supply, Inc.
Standard Compound 60 Durometer SBR
MR 200-1142
Suppliers
Standard Compound 60 Durometer SBR
MR 200-1142
Technical Specifications
|
Product Category
|
Grommets |
|
Product Number
|
MR 200-1142 |
|
Product Name
|
Standard Compound 60 Durometer SBR |
|
Shape
|
Round
|
|
Construction / Type
|
One Piece
|
|
Inside Diameter
|
0.1875 inch (4.76 mm)
|
|
Groove Width
|
0.0520 inch (1.32 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Technologies, Inc.
Shape
Flexible Grommet / Edging
Overall Thickness
0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Atlantic Rubber Company, Inc.
Shape
Round
Construction / Type
One Piece
Inside Diameter
0.3750 inch (9.52 mm)
View Details
Inside Diameter
0.3500 inch (8.89 mm)
View Details
2 suppliers
Shape
Round
Inside Diameter
4.19 inch (106 mm)
Overall Thickness
1.62 inch (41.27 mm)
View Details