MR 200-0672 -- MILITARY GROMMET
Western Rubber & Supply, Inc.
Military Grommet
MR 200-0672
Suppliers
Military Grommet
MR 200-0672
Technical Specifications
|
Product Category
|
Grommets |
|
Product Number
|
MR 200-0672 |
|
Product Name
|
Military Grommet |
|
Shape
|
Round
|
|
Construction / Type
|
One Piece
|
|
Inside Diameter
|
0.3125 inch (7.94 mm)
|
|
Groove Width
|
0.1250 inch (3.17 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Inside Diameter
0.2362 to 0.2835 inch (6 to 7.2 mm)
View Details
Shenzhen Milvent Technology Co., Limited
Inside Diameter
1.5 inch (38.1 mm)
View Details
Shape
Oval / Oblong
Outside Diameter
1.42 inch (36 mm)
Width
0.2756 inch (7 mm)
View Details
Overall Thickness
0.8750 inch (22.22 mm)
Material
Plastic
View Details