Western Rubber & Supply, Inc. Standard Compound 60 Durometer SBR MR 200-0624

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Livermore, CA, USA
Standard Compound 60 Durometer SBR
MR 200-0624
Standard Compound 60 Durometer SBR MR 200-0624

Technical Specifications

  Western Rubber & Supply, Inc.
Product Category Grommets
Product Number MR 200-0624
Product Name Standard Compound 60 Durometer SBR
Shape Round
Construction / Type One Piece
Inside Diameter 1 inch (25.4 mm)
Groove Width 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: T Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-4-7 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm22) - B02130P11 - Anderson Power Products
Specs
Inside Diameter 0.2362 to 0.2835 inch (6 to 7.2 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 3-15/64
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details