MR 200-0543 -- STANDARD COMPOUND 60 DUROMETER SBR
Western Rubber & Supply, Inc.
Standard Compound 60 Durometer SBR
MR 200-0543
Suppliers
Standard Compound 60 Durometer SBR
MR 200-0543
Technical Specifications
|
Product Category
|
Grommets |
|
Product Number
|
MR 200-0543 |
|
Product Name
|
Standard Compound 60 Durometer SBR |
|
Shape
|
Round
|
|
Construction / Type
|
One Piece
|
|
Inside Diameter
|
0.5000 inch (12.7 mm)
|
|
Groove Width
|
0.0625 inch (1.59 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Round
Inside Diameter
2.31 inch (58.74 mm)
Overall Thickness
3.06 inch (77.79 mm)
View Details
Keystone Electronics Corp.
Inside Diameter
0.1250 inch (3.17 mm)
View Details
3 suppliers
Inside Diameter
0.4402 inch (11.18 mm)
View Details
2 suppliers
Shape
Flexible Grommet / Edging
Packaging
Bulk Package
Groove Width
0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details