MR 200-0523 -- STANDARD COMPOUND 60 DUROMETER SBR
Western Rubber & Supply, Inc.
Standard Compound 60 Durometer SBR
MR 200-0523
Suppliers
Standard Compound 60 Durometer SBR
MR 200-0523
Technical Specifications
|
Product Category
|
Grommets |
|
Product Number
|
MR 200-0523 |
|
Product Name
|
Standard Compound 60 Durometer SBR |
|
Shape
|
Round
|
|
Construction / Type
|
One Piece
|
|
Inside Diameter
|
0.8750 inch (22.22 mm)
|
|
Groove Width
|
0.0625 inch (1.59 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Technologies, Inc.
Shape
Flexible Grommet / Edging
Overall Thickness
0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Atlantic Rubber Company, Inc.
Shape
Round
Construction / Type
One Piece
Inside Diameter
0.3125 inch (7.94 mm)
View Details
Shape
Round
Inside Diameter
1.69 inch (42.86 mm)
Overall Thickness
2.38 inch (60.32 mm)
View Details