MR 200-0509 -- STANDARD COMPOUND 60 DUROMETER SBR
Western Rubber & Supply, Inc.
Standard Compound 60 Durometer SBR
MR 200-0509
Suppliers
Standard Compound 60 Durometer SBR
MR 200-0509
Technical Specifications
|
Product Category
|
Grommets |
|
Product Number
|
MR 200-0509 |
|
Product Name
|
Standard Compound 60 Durometer SBR |
|
Shape
|
Other; Non-Standard
|
|
Construction / Type
|
One Piece
|
|
Inside Diameter
|
0.3125 inch (7.94 mm)
|
|
Groove Width
|
0.1875 inch (4.76 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Technologies, Inc.
Shape
Flexible Grommet / Edging
View Details
Atlantic Rubber Company, Inc.
Shape
Round
Construction / Type
One Piece
Inside Diameter
1.25 inch (31.75 mm)
View Details
Shape
Round
Inside Diameter
4.19 inch (106 mm)
Overall Thickness
0.8750 inch (22.22 mm)
View Details