MR 200-0477 -- STANDARD COMPOUND 60 DUROMETER SBR
Western Rubber & Supply, Inc.
Standard Compound 60 Durometer SBR
MR 200-0477
Suppliers
Standard Compound 60 Durometer SBR
MR 200-0477
Technical Specifications
|
Product Category
|
Grommets |
|
Product Number
|
MR 200-0477 |
|
Product Name
|
Standard Compound 60 Durometer SBR |
|
Shape
|
Round
|
|
Construction / Type
|
One Piece
|
|
Inside Diameter
|
1.02 inch (25.81 mm)
|
|
Groove Width
|
0.1250 inch (3.17 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Atlantic Rubber Company, Inc.
Shape
Round
Construction / Type
One Piece
Inside Diameter
0.1875 inch (4.76 mm)
View Details
Shape
Round
Construction / Type
One Piece
Inside Diameter
0.7700 inch (19.56 mm)
View Details
Device Technologies, Inc.
Shape
Flexible Grommet / Edging
Overall Thickness
0.0433 to 0.0906 inch (1.1 to 2.3 mm)
View Details
Keystone Electronics Corp.
Material
Plastic; Polyamide (PA66), Nylon 6/6
View Details