MR 200-0457 -- STANDARD COMPOUND 60 DUROMETER SBR
Western Rubber & Supply, Inc.
Standard Compound 60 Durometer SBR
MR 200-0457
Suppliers
Standard Compound 60 Durometer SBR
MR 200-0457
Technical Specifications
|
Product Category
|
Grommets |
|
Product Number
|
MR 200-0457 |
|
Product Name
|
Standard Compound 60 Durometer SBR |
|
Shape
|
Other; Non-Standard
|
|
Construction / Type
|
One Piece
|
|
Inside Diameter
|
0.2500 inch (6.35 mm)
|
|
Groove Width
|
0.0938 inch (2.38 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Inside Diameter
0.3402 inch (8.64 mm)
View Details
2 suppliers
Shenzhen Milvent Technology Co., Limited
Inside Diameter
1.5 inch (38.1 mm)
View Details
Shape
Oval / Oblong
Outside Diameter
1.42 inch (36 mm)
Width
0.2756 inch (7 mm)
View Details
Overall Thickness
1.12 inch (28.57 mm)
Material
Plastic
View Details