MR 200-0215 -- STANDARD COMPOUND 60 DUROMETER SBR
Western Rubber & Supply, Inc.
Standard Compound 60 Durometer SBR
MR 200-0215
Suppliers
Standard Compound 60 Durometer SBR
MR 200-0215
Technical Specifications
|
Product Category
|
Grommets |
|
Product Number
|
MR 200-0215 |
|
Product Name
|
Standard Compound 60 Durometer SBR |
|
Shape
|
Other; Non-Standard
|
|
Construction / Type
|
One Piece
|
|
Inside Diameter
|
0.2344 inch (5.95 mm)
|
|
Groove Width
|
0.3125 inch (7.94 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Technologies, Inc.
Shape
Flexible Grommet / Edging
Overall Thickness
0.0197 to 0.2520 inch (0.5000 to 6.4 mm)
View Details
Atlantic Rubber Company, Inc.
Shape
Round
Construction / Type
One Piece
Inside Diameter
0.1875 inch (4.76 mm)
View Details
Shape
Round
Inside Diameter
0.5625 inch (14.29 mm)
Overall Thickness
0.7500 inch (19.05 mm)
View Details