Western Rubber & Supply, Inc. Rubber Stopper MR 200-0023

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Livermore, CA, USA
Rubber Stopper
MR 200-0023
Rubber Stopper MR 200-0023

Technical Specifications

  Western Rubber & Supply, Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number MR 200-0023
Product Name Rubber Stopper
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Hole Plug: .875
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Nylon; Nylon 6/6 V-2
NPT Thread .875 [22.2]
View Details
2 suppliers
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
500 Stainless Steel A.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 1/2" NPT; 0.500 inches
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details