J-18748-30 -- SAFETIES TUBE FORM SERIES
Western Rubber & Supply, Inc.
Safeties Tube Form Series
J-18748-30
Suppliers
Safeties Tube Form Series
J-18748-30
Technical Specifications
|
Product Category
|
Vibration Isolators and Machine Mounts |
|
Product Number
|
J-18748-30 |
|
Product Name
|
Safeties Tube Form Series |
|
Application
|
Vibration Isolation
|
|
Type
|
Bushing Mount
|
|
Load Capacity
|
1500.00 lbs (680.27 kg)
|
|
Thickness
|
3.00 inch (76.20 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Vibration Isolation
Type
Dampening Pad
View Details
Application
Vibration Isolation
Load Capacity
1653.75 lbs (750.00 kg)
Thickness
3.35 inch (85.00 mm)
View Details
Application
Leveling
Type
Leveling Foot
Features
Stainless Steel; Threaded Stud
View Details