CBA24-650-55 -- CBA-50 SERIES
Western Rubber & Supply, Inc.
CBA-50 Series
CBA24-650-55
Suppliers
CBA-50 Series
CBA24-650-55
Technical Specifications
|
Product Category
|
Vibration Isolators and Machine Mounts |
|
Product Number
|
CBA24-650-55 |
|
Product Name
|
CBA-50 Series |
|
Application
|
Vibration Isolation
|
|
Type
|
Bushing Mount
|
|
Load Capacity
|
650.00 lbs (294.78 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Load Capacity
1764.00 lbs (800.00 kg)
Thickness
3.63 inch (92.20 mm)
Frequency at Load
21 Hz
View Details
Application
Leveling
Type
Leveling Foot
Features
Metric; Stainless Steel; Threaded Stud
View Details
Application
Leveling
Type
Leveling Foot; Socket
Features
Stainless Steel; Swivel Heads
View Details
Application
Vibration Isolation
Type
Vibration Isolation Pad Mount
View Details