CB-2201-1 -- TWO PIECE MOUNT
Western Rubber & Supply, Inc.
Two Piece Mount
CB-2201-1
Suppliers
Two Piece Mount
CB-2201-1
Technical Specifications
|
Product Category
|
Vibration Isolators and Machine Mounts |
|
Product Number
|
CB-2201-1 |
|
Product Name
|
Two Piece Mount |
|
Application
|
Vibration Isolation
|
|
Type
|
Universal Mount
|
|
Load Capacity
|
40.00 lbs (18.14 kg)
|
|
Thickness
|
0.44 inch (11.18 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Vibration Isolation
Type
Stud Plate Mount (optional feature)
Features
Anchoring Holes (optional feature); Threaded Stud (optional feature)
View Details
Application
Leveling
Type
Leveling Foot
Features
Stainless Steel; Swivel Heads
View Details
Application
Vibration Isolation
Load Capacity
9.48 lbs (4.30 kg)
Thickness
0.79 inch (20.00 mm)
View Details