Western Rubber & Supply, Inc. Heavy-Duty Platform Mount 283PH-400

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Livermore, CA, USA
Heavy-Duty Platform Mount
283PH-400
Heavy-Duty Platform Mount 283PH-400

Technical Specifications

  Western Rubber & Supply, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number 283PH-400
Product Name Heavy-Duty Platform Mount
Application Vibration Isolation
Type Plate Mount
Features Anchoring Holes; Threaded Stud
Load Capacity 400.00 lbs (181.41 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Stud / Stud) - VD1 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.11 to 921.68 lbs (8.67 to 418.00 kg)
View Details