| Western Rubber & Supply, Inc. | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | 150PHL-6 |
| Product Name | Platform Mount |
| Application | Vibration Isolation |
| Type | Plate Mount |
| Features | Anchoring Holes; Threaded Stud |
| Load Capacity | 6.00 lbs (2.72 kg) |