Jergens, Inc. Flat Feet 19304

Description
By holding close tolerances on the "B" dimension when replacement becomes necessary, your original tolerances are maintained within 0.0005" (0.013mm). Features, Benefits, & Product Specifications: Material: Low Carbon Steel Heat Treat: Case Hardened 75-77 R30N Cap screw included
Request a Quote
Description
By holding close tolerances on the "B" dimension when replacement becomes necessary, your original tolerances are maintained within 0.0005" (0.013mm). Features, Benefits, & Product Specifications: Material: Low Carbon Steel Heat Treat: Case Hardened 75-77 R30N Cap screw included
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Jergens Flat Feet, part number 19304, are designed for use in jig plates, providing a larger bearing surface for enhanced stability and accuracy. Made from low carbon steel, these components are case hardened to a hardness of 75-77 R30N, ensuring durability and longevity. Each unit includes a cap screw for secure attachment. The design allows for close tolerances on the "B" dimension, maintaining original specifications within 0.0005 inches (0.013 mm) when replacements are necessary. These features make the Flat Feet suitable for applications requiring reliable and precise workholding solutions.

Datasheet Summary
Powered by GS/AI

The Jergens Flat Feet, part number 19304, are designed for use in jig plates, providing a larger bearing surface for enhanced stability and accuracy. Made from low carbon steel, these components are case hardened to a hardness of 75-77 R30N, ensuring durability and longevity. Each unit includes a cap screw for secure attachment. The design allows for close tolerances on the "B" dimension, maintaining original specifications within 0.0005 inches (0.013 mm) when replacements are necessary. These features make the Flat Feet suitable for applications requiring reliable and precise workholding solutions.

Suppliers

Company
Product
Description
Supplier Links
Flat Feet - 19304 - Jergens, Inc.
Cleveland, OH, United States
Flat Feet
19304
Flat Feet 19304
By holding close tolerances on the "B" dimension when replacement becomes necessary, your original tolerances are maintained within 0.0005" (0.013mm). Features, Benefits, & Product Specifications: Material: Low Carbon Steel Heat Treat: Case Hardened 75-77 R30N Cap screw included

By holding close tolerances on the "B" dimension when replacement becomes necessary, your original tolerances are maintained within 0.0005" (0.013mm).
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Heat Treat: Case Hardened 75-77 R30N
  • Cap screw included
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number 19304
Product Name Flat Feet
Unlock Full Specs
to access all available technical data

Similar Products

Tapped Leveling Mounts - 32602 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details