The WD_BLACK SN750 NVMe SSD WDS200T3X0C is a 2TB M.2 2280 form factor solid-state drive with a PCIe Gen3 x4 interface, offering sequential read speeds up to 3,400 MB/s and sequential write speeds up to 2,900 MB/s. It supports random read performance of up to 480K IOPS and random write performance of up to 540K IOPS, with an endurance rating of 1,200 TBW. The drive operates within a temperature range of 0°C to 70°C and has a 5-year limited warranty. It is not equipped with a heatsink, and its physical dimensions are 80 ± 0.15mm in length, 22 ± 0.15mm in width, and 2.38mm in height, weighing 7.5g ± 1g. Certifications include UL, TUV, CE, BSMI, FCC, KCC, RCM, Morocco, and VCCI.
Solid State Drive M.2 2280 NVMe 2Tbyte 27200Mbps Read 23200Mbps Write Product overview: WDS200T3X0C from Western Digital is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, USB Flash Drives. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 504-WDS200T3X0C can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 504-WDS200T3X0C |
| Product Name | Memory IC and Storage Component |
| Operating Temperature | 0 C (32 F) |