The WD Blue SA510 SATA SSD, model WDS200T3B0A, is a 2.5-inch, 7mm-thick solid-state drive with a SATA III 6 Gb/s interface, designed for performance upgrades in PCs. It offers sequential read speeds up to 520 MB/s and sequential write speeds up to 520 MB/s, with an endurance rating of 500 TBW. The drive operates at temperatures from 0°C to 70°C, consumes 100 mW average active power, and weighs 34.6 g ±1 g. It includes a 5-year limited warranty and supports Western Digital's SSD Dashboard for health monitoring. The physical dimensions are 100.2 mm × 69.85 mm × 7 mm.
Solid State Drive 2.5 Inch 7mm SATA 2Tbyte 6Gbps 4485Mbps Read 4160Mbps Write Product overview: WDS200T3B0A from Western Digital is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, USB Flash Drives. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 504-WDS200T3B0A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 504-WDS200T3B0A |
| Product Name | Memory IC and Storage Component |
| Operating Temperature | 0 C (32 F) |