Western Digital Corporation Solid State Drives (SSDs), Hard Disk Drives (HDDs) WDS200T1R0A

Description
Category: Solid State Drives (SSDs), Hard Disk Drives (HDDs) Win Source Part Number: 1441834-WDS200T1R0A Manufacturer: Western Digital
Request a Quote
Description
Category: Solid State Drives (SSDs), Hard Disk Drives (HDDs) Win Source Part Number: 1441834-WDS200T1R0A Manufacturer: Western Digital
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - WDS200T1R0A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
WDS200T1R0A
Solid State Drives (SSDs), Hard Disk Drives (HDDs) WDS200T1R0A
Category: Solid State Drives (SSDs), Hard Disk Drives (HDDs) Win Source Part Number: 1441834-WDS200T1R0A Manufacturer: Western Digital

Category: Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number: 1441834-WDS200T1R0A
Manufacturer: Western Digital

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Data Storage Systems
Product Number WDS200T1R0A
Product Name Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Device Type Solid State Drive
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-S25V4-2TDSDC-ND - DigiKey
Specs
Interface SATA III
Mounting Options "2.5"""
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Memory Card Readers - 1861550 - RS Components, Ltd.
Specs
Interface USB; Usb 3.0
Mounting Options Free Standing
Width 5.08 inch (129 mm)
View Details
Specs
Device Type Removable Cartridge Hard Drive
Interface IDE; ATAPI
Mounting Options Integrally Mounted
View Details
ReadyNAS 528X-Premium performance Business Data Storage - RN528X - NETGEAR Inc.
Specs
Interface USB; 10Gbps LAN Copper 10GBase-T, eSATA Expansion Ports
Mounting Options Chassis Mount; Free Standing (optional feature)
Device Drivers SATA/SSD 2.5” or 3.5”
View Details