WD Green SATA SSD for laptops and desktops, available in 2.5"/7mm cased form factor with dimensions of 100.50mm x 69.85mm x 7.00mm, offering 1TB storage capacity over SATA III 6 Gb/s interface with sequential read up to 545 MB/s. It operates at an average active power of 80 mW, supports slumber mode at 30 mW and DEVSLP at 10 mW, and is rated for operating temperatures from 0°C to 70°C with a shock tolerance of 1,500 G @ 0.5 msec half sine. The drive includes SLC caching for write performance, is WD F.I.T. Lab certified, and comes with a 3-year limited warranty. Certifications include FCC, UL, TUV, KC, BSMI, and VCCI.
Solid State Drive 2.5 Inch 7mm SATA 1Tbyte 6Gbps 4360Mbps Read Product overview: WDS100T2G0A from Western Digital is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, USB Flash Drives. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 504-WDS100T2G0A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 504-WDS100T2G0A |
| Product Name | Memory IC and Storage Component |
| Operating Temperature | 0 C (32 F) |