The SanDisk MAX ENDURANCE microSD card is designed for continuous video recording in security cameras and dash cams, with a 32GB capacity supporting up to 15,000 hours of Full HD video. It features temperature-proof, waterproof, shockproof, and X-ray-proof construction, with read speeds up to 100MB/s and write speeds up to 40MB/s. The card operates from -13°F to 185°F (-25°C to 85°C) and includes an adapter for SD host devices. It is backed by a 3-year warranty.
Memory Cards, Micro SD Card Product overview: SDSQQVR-032G-GN6IA from Western Digital is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Software, Services. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 784-SDSQQVR-032G-GN6
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 784-SDSQQVR-032G-GN6IA |
| Product Name | Memory IC and Storage Component |