The SanDisk iNAND® SDIN8DE2-8G is an embedded flash drive for consumer electronics, offering 8GB storage with eMMC 4.51 interface and HS200 mode. It operates from -25°C to 85°C, with core voltage 2.7-3.6 V and host voltage 2.7-3.6 V. Sequential read and write speeds are 120 MB/s and 30 MB/s respectively, with random read and write performance of 4500 and 900 IOPS. The device is packaged in a 11.5 mm × 13 mm × 1.0 mm form factor.
NAND Flash Serial e-MMC 3.3V 64G-bit Product overview: SDIN8DE2-8G from Western Digital is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SDIN8DE2-8G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-SDIN8DE2-8G |
| Product Name | 3.3V Memory IC and Storage Component |
| Memory Category | Flash |