Western Analytical Products Bulkhead Version of V-340 V-341

Description
" Biocompatible and Inert Low Swept Volume Excellent Choice for Mobile Phase Selection Patented Upchurch Scientific® 6-Way Medium Pressure Selection Valves have a common inlet (or outlet) port connected to six different ports. Use these valves to select between multiple solvent reservoirs without having to disconnect and reconnect lines. Or, use two valves in conjunction with each other to serve as a column selection system in a moderate pressure semi-prep or high-flow analytical application. These ceramic valves are ideal for biocompatible instrumentation and can be used in flash chromatography for the preparation of proteomics samples. Two biocompatible selection valve options are available: Long-Life Ceramic Featuring ceramic-to-ceramic sealing surfaces, these new long-life valves have been tested to over one million actuations with no change in performance. (Tested using room-temperature water as the solvent.) The wetted materials are chemically resistant ceramic and PEEK polymer and the valves are rated to 500 psi (34 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" OD tubing. Economical Polymer These economical valves have chemically resistant Vespel® and PTFE resin wetted surfaces and are rated for a maximum pressure of 1,000 psi (69 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" or 1/8"" OD tubing. If your application does not require all six outer ports, seal the extra port(s) with any flat-bottom 1/4-28 plug. Both valve options are available in three configurations: standard manual, bulkhead mountable manual and actuated. Please contact Upchurch Scientific for custom configurations for instrument manufacturers. High pressure selection valve options are available. Use our 6-Way Medium Pressure Selection Valve to easily select different solvents with an isocratic pump. The setup below involves an isocratic pump used for two separate assays, each requiring a pre-rinsing step prior to use. Using our Selection Valve in this setup, the system can be primed with the solvent in the first reservoir. Then, solvent from the second reservoir can be used as the mobile phase for the first application. Later, the system can be rinsed with an intermediate buffer solution from the third reservoir, followed by switching over to the second mobile phase in reservoir number 4. At the end of the day, the system can be rinsed with water from a fifth reservoir to avoid the possibility of precipitation on wetted surfaces. Follow this rinse with a final rinse of methanol from the sixth reservoir for system storage."
Description
" Biocompatible and Inert Low Swept Volume Excellent Choice for Mobile Phase Selection Patented Upchurch Scientific® 6-Way Medium Pressure Selection Valves have a common inlet (or outlet) port connected to six different ports. Use these valves to select between multiple solvent reservoirs without having to disconnect and reconnect lines. Or, use two valves in conjunction with each other to serve as a column selection system in a moderate pressure semi-prep or high-flow analytical application. These ceramic valves are ideal for biocompatible instrumentation and can be used in flash chromatography for the preparation of proteomics samples. Two biocompatible selection valve options are available: Long-Life Ceramic Featuring ceramic-to-ceramic sealing surfaces, these new long-life valves have been tested to over one million actuations with no change in performance. (Tested using room-temperature water as the solvent.) The wetted materials are chemically resistant ceramic and PEEK polymer and the valves are rated to 500 psi (34 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" OD tubing. Economical Polymer These economical valves have chemically resistant Vespel® and PTFE resin wetted surfaces and are rated for a maximum pressure of 1,000 psi (69 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" or 1/8"" OD tubing. If your application does not require all six outer ports, seal the extra port(s) with any flat-bottom 1/4-28 plug. Both valve options are available in three configurations: standard manual, bulkhead mountable manual and actuated. Please contact Upchurch Scientific for custom configurations for instrument manufacturers. High pressure selection valve options are available. Use our 6-Way Medium Pressure Selection Valve to easily select different solvents with an isocratic pump. The setup below involves an isocratic pump used for two separate assays, each requiring a pre-rinsing step prior to use. Using our Selection Valve in this setup, the system can be primed with the solvent in the first reservoir. Then, solvent from the second reservoir can be used as the mobile phase for the first application. Later, the system can be rinsed with an intermediate buffer solution from the third reservoir, followed by switching over to the second mobile phase in reservoir number 4. At the end of the day, the system can be rinsed with water from a fifth reservoir to avoid the possibility of precipitation on wetted surfaces. Follow this rinse with a final rinse of methanol from the sixth reservoir for system storage."

Suppliers

Company
Product
Description
Supplier Links
Bulkhead Version of V-340 - V-341 - Western Analytical Products
Wildomar, CA, USA
Bulkhead Version of V-340
V-341
Bulkhead Version of V-340 V-341
" Biocompatible and Inert Low Swept Volume Excellent Choice for Mobile Phase Selection Patented Upchurch Scientific® 6-Way Medium Pressure Selection Valves have a common inlet (or outlet) port connected to six different ports. Use these valves to select between multiple solvent reservoirs without having to disconnect and reconnect lines. Or, use two valves in conjunction with each other to serve as a column selection system in a moderate pressure semi-prep or high-flow analytical application. These ceramic valves are ideal for biocompatible instrumentation and can be used in flash chromatography for the preparation of proteomics samples. Two biocompatible selection valve options are available: Long-Life Ceramic Featuring ceramic-to-ceramic sealing surfaces, these new long-life valves have been tested to over one million actuations with no change in performance. (Tested using room-temperature water as the solvent.) The wetted materials are chemically resistant ceramic and PEEK polymer and the valves are rated to 500 psi (34 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" OD tubing. Economical Polymer These economical valves have chemically resistant Vespel® and PTFE resin wetted surfaces and are rated for a maximum pressure of 1,000 psi (69 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" or 1/8"" OD tubing. If your application does not require all six outer ports, seal the extra port(s) with any flat-bottom 1/4-28 plug. Both valve options are available in three configurations: standard manual, bulkhead mountable manual and actuated. Please contact Upchurch Scientific for custom configurations for instrument manufacturers. High pressure selection valve options are available. Use our 6-Way Medium Pressure Selection Valve to easily select different solvents with an isocratic pump. The setup below involves an isocratic pump used for two separate assays, each requiring a pre-rinsing step prior to use. Using our Selection Valve in this setup, the system can be primed with the solvent in the first reservoir. Then, solvent from the second reservoir can be used as the mobile phase for the first application. Later, the system can be rinsed with an intermediate buffer solution from the third reservoir, followed by switching over to the second mobile phase in reservoir number 4. At the end of the day, the system can be rinsed with water from a fifth reservoir to avoid the possibility of precipitation on wetted surfaces. Follow this rinse with a final rinse of methanol from the sixth reservoir for system storage."

"

  • Biocompatible and Inert
  • Low Swept Volume
  • Excellent Choice for Mobile Phase Selection

Patented Upchurch Scientific® 6-Way Medium Pressure Selection Valves have a common inlet (or outlet) port connected to six different ports. Use these valves to select between multiple solvent reservoirs without having to disconnect and reconnect lines. Or, use two valves in conjunction with each other to serve as a column selection system in a moderate pressure semi-prep or high-flow analytical application. These ceramic valves are ideal for biocompatible instrumentation and can be used in flash chromatography for the preparation of proteomics samples.
Two biocompatible selection valve options are available:
Long-Life Ceramic
Featuring ceramic-to-ceramic sealing surfaces, these new long-life valves have been tested to over one million actuations with no change in performance. (Tested using room-temperature water as the solvent.) The wetted materials are chemically resistant ceramic and PEEK polymer and the valves are rated to 500 psi (34 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" OD tubing.
Economical Polymer
These economical valves have chemically resistant Vespel® and PTFE resin wetted surfaces and are rated for a maximum pressure of 1,000 psi (69 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" or 1/8"" OD tubing.
If your application does not require all six outer ports, seal the extra port(s) with any flat-bottom 1/4-28 plug.
Both valve options are available in three configurations: standard manual, bulkhead mountable manual and actuated.
Please contact Upchurch Scientific for custom configurations for instrument manufacturers. High pressure selection valve options are available.
Use our 6-Way Medium Pressure Selection Valve to easily select different solvents with an isocratic pump. The setup below involves an isocratic pump used for two separate assays, each requiring a pre-rinsing step prior to use. Using our Selection Valve in this setup, the system can be primed with the solvent in the first reservoir. Then, solvent from the second reservoir can be used as the mobile phase for the first application. Later, the system can be rinsed with an intermediate buffer solution from the third reservoir, followed by switching over to the second mobile phase in reservoir number 4. At the end of the day, the system can be rinsed with water from a fifth reservoir to avoid the possibility of precipitation on wetted surfaces. Follow this rinse with a final rinse of methanol from the sixth reservoir for system storage."

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category Industrial Valves
Product Number V-341
Product Name Bulkhead Version of V-340
Valve Type Injection
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000006632-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
16mm FLATPROP EQI - 12-216C-04520+EQIFIL+BDZ - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
VALVES - BP90-025-SS-T-SW-H - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details