Western Analytical Products "5/64"" Allen Wrench - Replacement" V-104

Description
" Biocompatible and Inert Low Swept Volume Minimal Dispersion Upchurch Scientific® 6-Port Medium Pressure Injection Valves feature easy, external sample loop customization. Simply clean-cut a piece of tubing that represents the volume of sample you wish to inject, taking into account the port-to-port volume of the valve. Two biocompatible injection valve options are available: Long-Life Ceramic Featuring ceramic-to-ceramic sealing surfaces, these long-life valves have been tested to over one million actuations with no change in performance (Tested using room-temperature water as the solvent). The wetted materials are chemically resistant ceramic and PEEK polymer and the valves are rated to 500 psi (34 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" OD tubing. Economical Polymer These economical valves have chemically resistant Vespel® and PTFE resin wetted surfaces and are rated for a maximum pressure of 1000 psi (69 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" or 1/8"" OD tubing. Both valve options are available in three configurations: standard manual, bulkhead mountable manual and actuated. Please contact Upchurch Scientific for custom configurations for instrument manufacturers. High pressure injection valve options are available."
Description
" Biocompatible and Inert Low Swept Volume Minimal Dispersion Upchurch Scientific® 6-Port Medium Pressure Injection Valves feature easy, external sample loop customization. Simply clean-cut a piece of tubing that represents the volume of sample you wish to inject, taking into account the port-to-port volume of the valve. Two biocompatible injection valve options are available: Long-Life Ceramic Featuring ceramic-to-ceramic sealing surfaces, these long-life valves have been tested to over one million actuations with no change in performance (Tested using room-temperature water as the solvent). The wetted materials are chemically resistant ceramic and PEEK polymer and the valves are rated to 500 psi (34 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" OD tubing. Economical Polymer These economical valves have chemically resistant Vespel® and PTFE resin wetted surfaces and are rated for a maximum pressure of 1000 psi (69 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" or 1/8"" OD tubing. Both valve options are available in three configurations: standard manual, bulkhead mountable manual and actuated. Please contact Upchurch Scientific for custom configurations for instrument manufacturers. High pressure injection valve options are available."

Suppliers

Company
Product
Description
Supplier Links
Wildomar, CA, USA
"5/64"" Allen Wrench - Replacement"
V-104
"5/64"" Allen Wrench - Replacement" V-104
" Biocompatible and Inert Low Swept Volume Minimal Dispersion Upchurch Scientific® 6-Port Medium Pressure Injection Valves feature easy, external sample loop customization. Simply clean-cut a piece of tubing that represents the volume of sample you wish to inject, taking into account the port-to-port volume of the valve. Two biocompatible injection valve options are available: Long-Life Ceramic Featuring ceramic-to-ceramic sealing surfaces, these long-life valves have been tested to over one million actuations with no change in performance (Tested using room-temperature water as the solvent). The wetted materials are chemically resistant ceramic and PEEK polymer and the valves are rated to 500 psi (34 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" OD tubing. Economical Polymer These economical valves have chemically resistant Vespel® and PTFE resin wetted surfaces and are rated for a maximum pressure of 1000 psi (69 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" or 1/8"" OD tubing. Both valve options are available in three configurations: standard manual, bulkhead mountable manual and actuated. Please contact Upchurch Scientific for custom configurations for instrument manufacturers. High pressure injection valve options are available."

"

  • Biocompatible and Inert
  • Low Swept Volume
  • Minimal Dispersion

Upchurch Scientific® 6-Port Medium Pressure Injection Valves feature easy, external sample loop customization. Simply clean-cut a piece of tubing that represents the volume of sample you wish to inject, taking into account the port-to-port volume of the valve.
Two biocompatible injection valve options are available:
Long-Life Ceramic
Featuring ceramic-to-ceramic sealing surfaces, these long-life valves have been tested to over one million actuations with no change in performance (Tested using room-temperature water as the solvent). The wetted materials are chemically resistant ceramic and PEEK polymer and the valves are rated to 500 psi (34 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" OD tubing.
Economical Polymer
These economical valves have chemically resistant Vespel® and PTFE resin wetted surfaces and are rated for a maximum pressure of 1000 psi (69 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" or 1/8"" OD tubing.
Both valve options are available in three configurations: standard manual, bulkhead mountable manual and actuated.
Please contact Upchurch Scientific for custom configurations for instrument manufacturers. High pressure injection valve options are available."

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category Industrial Valves
Product Number V-104
Product Name "5/64"" Allen Wrench - Replacement"
Valve Type Injection
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517924 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.46 inch (88.00 mm)
View Details
T 14 Diaphragm Valve Flanged 2 5 4 - 121461025 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 2.56 inch (65.00 mm)
View Details
6.5 mm Press-In Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.26 inch (6.60 mm)
Connection Description Press-In - Into Plastic
View Details