Western Analytical Products 500 psi (34 bar) BPR Cartridge (P-765) with SST Holder U-609

Description
"Choose from our line of Biocompatible and Stainless Steel BPR Assemblies, each complete with a replaceable, factory preset cartridge. Upchurch Scientific BPR Assemblies create incremental back pressures ranging from 5 to 1000 psi (0.3 to 69 bar). Our Biocompatible BPR Assemblies feature a PEEK holder; polymer-based fittings; and our biocompatible BPR cartridges (manufactured from inert polymers and gold-plated stainless steel components). Our Stainless Steel BPR Assemblies feature the same biocompatible BPR cartridges with a 316 stainless steel holder and polymer fittings."
Description
"Choose from our line of Biocompatible and Stainless Steel BPR Assemblies, each complete with a replaceable, factory preset cartridge. Upchurch Scientific BPR Assemblies create incremental back pressures ranging from 5 to 1000 psi (0.3 to 69 bar). Our Biocompatible BPR Assemblies feature a PEEK holder; polymer-based fittings; and our biocompatible BPR cartridges (manufactured from inert polymers and gold-plated stainless steel components). Our Stainless Steel BPR Assemblies feature the same biocompatible BPR cartridges with a 316 stainless steel holder and polymer fittings."

Suppliers

Company
Product
Description
Supplier Links
500 psi (34 bar) BPR Cartridge (P-765) with SST Holder - U-609 - Western Analytical Products
Wildomar, CA, USA
500 psi (34 bar) BPR Cartridge (P-765) with SST Holder
U-609
500 psi (34 bar) BPR Cartridge (P-765) with SST Holder U-609
"Choose from our line of Biocompatible and Stainless Steel BPR Assemblies, each complete with a replaceable, factory preset cartridge. Upchurch Scientific BPR Assemblies create incremental back pressures ranging from 5 to 1000 psi (0.3 to 69 bar). Our Biocompatible BPR Assemblies feature a PEEK holder; polymer-based fittings; and our biocompatible BPR cartridges (manufactured from inert polymers and gold-plated stainless steel components). Our Stainless Steel BPR Assemblies feature the same biocompatible BPR cartridges with a 316 stainless steel holder and polymer fittings."

"Choose from our line of Biocompatible and Stainless Steel BPR Assemblies, each complete with a replaceable, factory preset cartridge.
Upchurch Scientific BPR Assemblies create incremental back pressures ranging from 5 to 1000 psi (0.3 to 69 bar). Our Biocompatible BPR Assemblies feature a PEEK holder; polymer-based fittings; and our biocompatible BPR cartridges (manufactured from inert polymers and gold-plated stainless steel components). Our Stainless Steel BPR Assemblies feature the same biocompatible BPR cartridges with a 316 stainless steel holder and polymer fittings."

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category Industrial Valves
Product Number U-609
Product Name 500 psi (34 bar) BPR Cartridge (P-765) with SST Holder
Unlock Full Specs
to access all available technical data

Similar Products

Filter regulator - LFR-1/2-D-5M-O-MIDI-A - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Controller, Inflation Nitrogen, 1/2
Specs
Media Gas
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details