Western Analytical Products Bulkhead Version of M-460 M-461

Description
" Biocompatible and Inert Low Swept Volume Minimal Dispersion Upchurch Scientific® 6-Port Medium Pressure Injection Valves feature easy, external sample loop customization. Simply clean-cut a piece of tubing that represents the volume of sample you wish to inject, taking into account the port-to-port volume of the valve. Two biocompatible injection valve options are available: Long-Life Ceramic Featuring ceramic-to-ceramic sealing surfaces, these long-life valves have been tested to over one million actuations with no change in performance (Tested using room-temperature water as the solvent). The wetted materials are chemically resistant ceramic and PEEK polymer and the valves are rated to 500 psi (34 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" OD tubing. Economical Polymer These economical valves have chemically resistant Vespel® and PTFE resin wetted surfaces and are rated for a maximum pressure of 1000 psi (69 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" or 1/8"" OD tubing. Both valve options are available in three configurations: standard manual, bulkhead mountable manual and actuated. Please contact Upchurch Scientific for custom configurations for instrument manufacturers. High pressure injection valve options are available."
Description
" Biocompatible and Inert Low Swept Volume Minimal Dispersion Upchurch Scientific® 6-Port Medium Pressure Injection Valves feature easy, external sample loop customization. Simply clean-cut a piece of tubing that represents the volume of sample you wish to inject, taking into account the port-to-port volume of the valve. Two biocompatible injection valve options are available: Long-Life Ceramic Featuring ceramic-to-ceramic sealing surfaces, these long-life valves have been tested to over one million actuations with no change in performance (Tested using room-temperature water as the solvent). The wetted materials are chemically resistant ceramic and PEEK polymer and the valves are rated to 500 psi (34 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" OD tubing. Economical Polymer These economical valves have chemically resistant Vespel® and PTFE resin wetted surfaces and are rated for a maximum pressure of 1000 psi (69 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" or 1/8"" OD tubing. Both valve options are available in three configurations: standard manual, bulkhead mountable manual and actuated. Please contact Upchurch Scientific for custom configurations for instrument manufacturers. High pressure injection valve options are available."

Suppliers

Company
Product
Description
Supplier Links
Wildomar, CA, USA
Bulkhead Version of M-460
M-461
Bulkhead Version of M-460 M-461
" Biocompatible and Inert Low Swept Volume Minimal Dispersion Upchurch Scientific® 6-Port Medium Pressure Injection Valves feature easy, external sample loop customization. Simply clean-cut a piece of tubing that represents the volume of sample you wish to inject, taking into account the port-to-port volume of the valve. Two biocompatible injection valve options are available: Long-Life Ceramic Featuring ceramic-to-ceramic sealing surfaces, these long-life valves have been tested to over one million actuations with no change in performance (Tested using room-temperature water as the solvent). The wetted materials are chemically resistant ceramic and PEEK polymer and the valves are rated to 500 psi (34 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" OD tubing. Economical Polymer These economical valves have chemically resistant Vespel® and PTFE resin wetted surfaces and are rated for a maximum pressure of 1000 psi (69 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" or 1/8"" OD tubing. Both valve options are available in three configurations: standard manual, bulkhead mountable manual and actuated. Please contact Upchurch Scientific for custom configurations for instrument manufacturers. High pressure injection valve options are available."

"

  • Biocompatible and Inert
  • Low Swept Volume
  • Minimal Dispersion

Upchurch Scientific® 6-Port Medium Pressure Injection Valves feature easy, external sample loop customization. Simply clean-cut a piece of tubing that represents the volume of sample you wish to inject, taking into account the port-to-port volume of the valve.
Two biocompatible injection valve options are available:
Long-Life Ceramic
Featuring ceramic-to-ceramic sealing surfaces, these long-life valves have been tested to over one million actuations with no change in performance (Tested using room-temperature water as the solvent). The wetted materials are chemically resistant ceramic and PEEK polymer and the valves are rated to 500 psi (34 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" OD tubing.
Economical Polymer
These economical valves have chemically resistant Vespel® and PTFE resin wetted surfaces and are rated for a maximum pressure of 1000 psi (69 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" or 1/8"" OD tubing.
Both valve options are available in three configurations: standard manual, bulkhead mountable manual and actuated.
Please contact Upchurch Scientific for custom configurations for instrument manufacturers. High pressure injection valve options are available."

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category Industrial Valves
Product Number M-461
Product Name Bulkhead Version of M-460
Valve Type Injection
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Union 0 5 2 - 121530012 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 1.26 inch (32.00 mm)
View Details
10-32 or 1/8-27 NPT Ports, Stem Actuated On/Off Valve - SAV - Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded
View Details
Proportional  In-Line and Manafold Control Valve - E*-P-05-13-25 - Clippard
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
Slurry Ball Valves - AbrasoTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Slurries
View Details