Bonomi North America, Inc. 2" 2-Way, CPVC Ball Valve 8P2SRCPVC-2

Description
2" 2-Way, CPVC Ball Valve & Spring Return Pneumatic Actuator
Request a Quote Datasheet
Description
2" 2-Way, CPVC Ball Valve & Spring Return Pneumatic Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Charlotte, NC, United States
2" 2-Way, CPVC Ball Valve
8P2SRCPVC-2
2" 2-Way, CPVC Ball Valve 8P2SRCPVC-2
2" 2-Way, CPVC Ball Valve & Spring Return Pneumatic Actuator

2" 2-Way, CPVC Ball Valve & Spring Return Pneumatic Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number 8P2SRCPVC-2
Product Name 2" 2-Way, CPVC Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; CPVC
Media Water; Gas; Air
Valve Size 2.00 inch (50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.75
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
1
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
Full Port Chrome Plated Brass Ball Valve - 171LCR-3 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Full Port Brass Ball Valve - 250N-2 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details