Westerbeke Corporation 10,000 BTU 10,000 BTU

Description
Quick quiet cooling in hot weather. Season-extending warmth in the cold.Enjoy the luxury of a cool, comfortable boat cabin on even the hottest summer day… extend your boating season by staying toasty-warm on crisp spring and autumn nights. Automatically remove excess humidity, eliminating the oppressive stickiness and damp mustiness common on boats that are closed up for extended periods. With Westerbeke's Rotary Aire Marine Climate Control Systems, instant, efficient cooling, warming, and air dehumidifying are all at your fingertips-at a very affordable price. We're more comfortable on the water!With over 70 years manufacturing world-class marine products, Westerbeke has earned _a time-proven reputation for being the choice of seasoned boaters and boat builders. Westerbeke’s Marine Climate Control Systems are a true technical extension of our vast marine knowledge. Available in 10,000 BTU and 17,000 BTU models, these state-of-the-art systems are designed to provide you with the ultimate in remarkably quiet, efficient, personal comfort. And all with the performance durability and dependability that Westerbeke is famous for. When it comes to effective marine air conditioning, we're more comfortable on the water!
Description
Quick quiet cooling in hot weather. Season-extending warmth in the cold.Enjoy the luxury of a cool, comfortable boat cabin on even the hottest summer day… extend your boating season by staying toasty-warm on crisp spring and autumn nights. Automatically remove excess humidity, eliminating the oppressive stickiness and damp mustiness common on boats that are closed up for extended periods. With Westerbeke's Rotary Aire Marine Climate Control Systems, instant, efficient cooling, warming, and air dehumidifying are all at your fingertips-at a very affordable price. We're more comfortable on the water!With over 70 years manufacturing world-class marine products, Westerbeke has earned _a time-proven reputation for being the choice of seasoned boaters and boat builders. Westerbeke’s Marine Climate Control Systems are a true technical extension of our vast marine knowledge. Available in 10,000 BTU and 17,000 BTU models, these state-of-the-art systems are designed to provide you with the ultimate in remarkably quiet, efficient, personal comfort. And all with the performance durability and dependability that Westerbeke is famous for. When it comes to effective marine air conditioning, we're more comfortable on the water!

Suppliers

Company
Product
Description
Supplier Links
10,000 BTU - 10,000 BTU - Westerbeke Corporation
Taunton, MA, USA
10,000 BTU
10,000 BTU
10,000 BTU 10,000 BTU
Quick quiet cooling in hot weather. Season-extending warmth in the cold.Enjoy the luxury of a cool, comfortable boat cabin on even the hottest summer day… extend your boating season by staying toasty-warm on crisp spring and autumn nights. Automatically remove excess humidity, eliminating the oppressive stickiness and damp mustiness common on boats that are closed up for extended periods. With Westerbeke's Rotary Aire Marine Climate Control Systems, instant, efficient cooling, warming, and air dehumidifying are all at your fingertips-at a very affordable price. We're more comfortable on the water!With over 70 years manufacturing world-class marine products, Westerbeke has earned _a time-proven reputation for being the choice of seasoned boaters and boat builders. Westerbeke’s Marine Climate Control Systems are a true technical extension of our vast marine knowledge. Available in 10,000 BTU and 17,000 BTU models, these state-of-the-art systems are designed to provide you with the ultimate in remarkably quiet, efficient, personal comfort. And all with the performance durability and dependability that Westerbeke is famous for. When it comes to effective marine air conditioning, we're more comfortable on the water!

Quick quiet cooling in hot weather. Season-extending warmth in the cold.Enjoy the luxury of a cool, comfortable boat cabin on even the hottest summer day… extend your boating season by staying toasty-warm on crisp spring and autumn nights. Automatically remove excess humidity, eliminating the oppressive stickiness and damp mustiness common on boats that are closed up for extended periods. With Westerbeke's Rotary Aire Marine Climate Control Systems, instant, efficient cooling, warming, and air dehumidifying are all at your fingertips-at a very affordable price.

We're more comfortable on the water!With over 70 years manufacturing world-class marine products, Westerbeke has earned _a time-proven reputation for being the choice of seasoned boaters and boat builders. Westerbeke’s Marine Climate Control Systems are a true technical extension of our vast marine knowledge. Available in 10,000 BTU and 17,000 BTU models, these state-of-the-art systems are designed to provide you with the ultimate in remarkably quiet, efficient, personal comfort. And all with the performance durability and dependability that Westerbeke is famous for. When it comes to effective marine air conditioning, we're more comfortable on the water!

Supplier's Site

Technical Specifications

  Westerbeke Corporation
Product Category Air Conditioners
Product Number 10,000 BTU
Product Name 10,000 BTU
Application Transportation
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Enclosure Cooler System - ATEX Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
TTW Wine Cellar Cooling Unit -  - Air Innovations LLC
Specs
Type Enclosure; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 820 to 2100 BTU/hr (240 to 616 W)
View Details