Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Products & Services
All
Products & Services
Engineering News
Standards Library
Reference Library
Community
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
New!
AI Engineering Assistant
- Trained on our vast library of engineering resources.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Product Directory
Datasheet Directory
Technical Articles
Community
HOME
PRODUCTS & SERVICES
DATASHEETS
INDUSTRIAL CONTAINERS
WESTBRIDGE PET CONTAINERS
CARBONATED BEVERAGE 2L --
Westbridge PET Containers
Carbonated Beverage 2L
Westbridge PET Containers
Done
Description
Finish Name: 28 mm PCO Weight: 47 gram
Suppliers
Company
Product
Description
Supplier Links
Westbridge PET Containers
Calgary, Alberta, Canada
Carbonated Beverage 2L
Carbonated Beverage 2L
Finish Name: 28 mm PCO Weight: 47 gram
Finish Name: 28 mm PCO
Weight: 47 gram
Supplier's Site
Technical Specifications
Westbridge PET Containers
Product Category
Industrial Containers
Product Number
Carbonated Beverage 2L
Container Type
BottleJar
Unlock Full Specs
to access all available technical data
Similar Products
Ellsworth Adhesives
Ellsworth STACCUPS Mixing Cup Clear 17 oz
6619
Specs
Container Type
Cup
View Details
New Pig Corporation
PIG® Overpack Salvage Drum
PAK725
Specs
Container Type
Drum or Barrel
Material
Polyethylene (PE)
Volume Capacity
95 gallons (360 liters)
View Details
Takachi Electronics Enclosure Co., Ltd.
EVA SHELL CASE
SC series
Specs
Material
Polyester • EVA
Application
Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height
2.36 to 6.1 inch (60 to 155 mm)
View Details
RS Components, Ltd.
1357305
Specs
Container Type
Bin
View Details