West Electronics, Inc. Hose assy, suction, 6" x 10' 301.109

Description
Suction hoses are available in 4-inch and 6-inch sizes with 10-ft lengths (note: Other lengths can be manufactured). The hose is non-collapsible material (Type B) per MIL-PRF-370J and is Black in color. Each hose is equipped with cam-lock fittings per A-A-59326. The 4-inch hoses have two cam arms and the 6-inch hoses have four cam arms. All hose assemblies have captive dust caps and plugs. Each hose is hydrostatically tested to 150 psi and has a working pressure rating of 75 psig. All hoses are grounded from coupling to coupling with a resistance of 1.5 ohms per foot or less. 100% American made.Cage #: 15886 :: Part Number: 301.109 :: NSN: 4720015636517
Description
Suction hoses are available in 4-inch and 6-inch sizes with 10-ft lengths (note: Other lengths can be manufactured). The hose is non-collapsible material (Type B) per MIL-PRF-370J and is Black in color. Each hose is equipped with cam-lock fittings per A-A-59326. The 4-inch hoses have two cam arms and the 6-inch hoses have four cam arms. All hose assemblies have captive dust caps and plugs. Each hose is hydrostatically tested to 150 psi and has a working pressure rating of 75 psig. All hoses are grounded from coupling to coupling with a resistance of 1.5 ohms per foot or less. 100% American made.Cage #: 15886 :: Part Number: 301.109 :: NSN: 4720015636517

Suppliers

Company
Product
Description
Supplier Links
Hose assy, suction, 6
Poplar, MT, USA
Hose assy, suction, 6" x 10'
301.109
Hose assy, suction, 6" x 10' 301.109
Suction hoses are available in 4-inch and 6-inch sizes with 10-ft lengths (note: Other lengths can be manufactured). The hose is non-collapsible material (Type B) per MIL-PRF-370J and is Black in color. Each hose is equipped with cam-lock fittings per A-A-59326. The 4-inch hoses have two cam arms and the 6-inch hoses have four cam arms. All hose assemblies have captive dust caps and plugs. Each hose is hydrostatically tested to 150 psi and has a working pressure rating of 75 psig. All hoses are grounded from coupling to coupling with a resistance of 1.5 ohms per foot or less. 100% American made.Cage #: 15886 :: Part Number: 301.109 :: NSN: 4720015636517

Suction hoses are available in 4-inch and 6-inch sizes with 10-ft lengths (note: Other lengths can be manufactured). The hose is non-collapsible material (Type B) per MIL-PRF-370J and is Black in color. Each hose is equipped with cam-lock fittings per A-A-59326. The 4-inch hoses have two cam arms and the 6-inch hoses have four cam arms. All hose assemblies have captive dust caps and plugs. Each hose is hydrostatically tested to 150 psi and has a working pressure rating of 75 psig. All hoses are grounded from coupling to coupling with a resistance of 1.5 ohms per foot or less. 100% American made.Cage #: 15886 :: Part Number: 301.109 :: NSN: 4720015636517

Supplier's Site

Technical Specifications

  West Electronics, Inc.
Product Category Hose Fittings
Product Number 301.109
Product Name Hose assy, suction, 6" x 10'
Fitting Type Hose - Male Cam-Lock
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Quick Connect Couplings - 2038532 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Steel; Steel
English Size 0.125 inch (3.17 mm)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details
Hose Union -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Fitting Type Union Fitting; Hydraulic Fitting; Quick Coupler
Connection Type M16x2
Material Steel
View Details