West Electronics, Inc. Hose assy, suction, 4" X 10' 301.107

Description
Suction hoses are available in 4-inch and 6-inch sizes with 10-ft lengths (note: Other lengths can be manufactured). The hose is non-collapsible material (Type B) per MIL-PRF-370J and is Black in color. Each hose is equipped with cam-lock fittings per A-A-59326. The 4-inch hoses have two cam arms and the 6-inch hoses have four cam arms. All hose assemblies have captive dust caps and plugs. Each hose is hydrostatically tested to 150 psi and has a working pressure rating of 75 psig. All hoses are grounded from coupling to coupling with a resistance of 1.5 ohms per foot or less. 100% American made.Cage #: 15886 :: Part Number: 301.107 :: NSN: 4720012625146
Description
Suction hoses are available in 4-inch and 6-inch sizes with 10-ft lengths (note: Other lengths can be manufactured). The hose is non-collapsible material (Type B) per MIL-PRF-370J and is Black in color. Each hose is equipped with cam-lock fittings per A-A-59326. The 4-inch hoses have two cam arms and the 6-inch hoses have four cam arms. All hose assemblies have captive dust caps and plugs. Each hose is hydrostatically tested to 150 psi and has a working pressure rating of 75 psig. All hoses are grounded from coupling to coupling with a resistance of 1.5 ohms per foot or less. 100% American made.Cage #: 15886 :: Part Number: 301.107 :: NSN: 4720012625146

Suppliers

Company
Product
Description
Supplier Links
Hose assy, suction, 4
Poplar, MT, USA
Hose assy, suction, 4" X 10'
301.107
Hose assy, suction, 4" X 10' 301.107
Suction hoses are available in 4-inch and 6-inch sizes with 10-ft lengths (note: Other lengths can be manufactured). The hose is non-collapsible material (Type B) per MIL-PRF-370J and is Black in color. Each hose is equipped with cam-lock fittings per A-A-59326. The 4-inch hoses have two cam arms and the 6-inch hoses have four cam arms. All hose assemblies have captive dust caps and plugs. Each hose is hydrostatically tested to 150 psi and has a working pressure rating of 75 psig. All hoses are grounded from coupling to coupling with a resistance of 1.5 ohms per foot or less. 100% American made.Cage #: 15886 :: Part Number: 301.107 :: NSN: 4720012625146

Suction hoses are available in 4-inch and 6-inch sizes with 10-ft lengths (note: Other lengths can be manufactured). The hose is non-collapsible material (Type B) per MIL-PRF-370J and is Black in color. Each hose is equipped with cam-lock fittings per A-A-59326. The 4-inch hoses have two cam arms and the 6-inch hoses have four cam arms. All hose assemblies have captive dust caps and plugs. Each hose is hydrostatically tested to 150 psi and has a working pressure rating of 75 psig. All hoses are grounded from coupling to coupling with a resistance of 1.5 ohms per foot or less. 100% American made.Cage #: 15886 :: Part Number: 301.107 :: NSN: 4720012625146

Supplier's Site

Technical Specifications

  West Electronics, Inc.
Product Category Hose Fittings
Product Number 301.107
Product Name Hose assy, suction, 4" X 10'
Fitting Type Hose - Male Cam-Lock
Unlock Full Specs
to access all available technical data

Similar Products

X T L Fitting - 15002-1 - Clippard
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
Material Brass/Bronze
View Details
Barb tubing fitting - C-1/4-P-9 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
Hose Connectors - 2509130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polypropylene (PP); Polypropylene
View Details