West coast Magnetics' 505 series provides very high attenuation of common mode noise for lower current level applications. this choke provides 5000 ohms of impedance from 200 kHz to 6 MHz for low power applications. At the maximum rated rMs current level of 9amps, 100 ohms of noise impedance are available up to 70 MHz. the 505 series package is a compact sMd carrier. this common mode choke features 1500 Vac of isolation between windings, which meets most low power safety agency standards.
| West Coast Magnetics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 505-3 |
| Product Name | 9 Amp Common Mode Choke |
| Application | Common Mode Choke |