West Coast Magnetics 23 Amp Toroidal Common Mode Choke 504-7

Description
West Coast Magnetics' 504 series common mode chokes provide excellent noise attenuation in a small package. With a continuous RMS current rating in excess of 20 amps, this common mode choke can actually handle up to 50 amps for a short duration of time. This choke also features high noise attenuation in a compact SMD design and is available in tape and reel at larger quantities. WCM504-1 throughWCM 504-6 provide 3 mm of creepage and clearance for safety agency compliance.
Description
West Coast Magnetics' 504 series common mode chokes provide excellent noise attenuation in a small package. With a continuous RMS current rating in excess of 20 amps, this common mode choke can actually handle up to 50 amps for a short duration of time. This choke also features high noise attenuation in a compact SMD design and is available in tape and reel at larger quantities. WCM504-1 throughWCM 504-6 provide 3 mm of creepage and clearance for safety agency compliance.

Suppliers

Company
Product
Description
Supplier Links
23 Amp Toroidal Common Mode Choke - 504-7 - West Coast Magnetics
Stockton, CA, USA
23 Amp Toroidal Common Mode Choke
504-7
23 Amp Toroidal Common Mode Choke 504-7
West Coast Magnetics' 504 series common mode chokes provide excellent noise attenuation in a small package. With a continuous RMS current rating in excess of 20 amps, this common mode choke can actually handle up to 50 amps for a short duration of time. This choke also features high noise attenuation in a compact SMD design and is available in tape and reel at larger quantities. WCM504-1 throughWCM 504-6 provide 3 mm of creepage and clearance for safety agency compliance.

West Coast Magnetics' 504 series common mode chokes provide excellent noise attenuation in a small package. With a continuous RMS current rating in excess of 20 amps, this common mode choke can actually handle up to 50 amps for a short duration of time. This choke also features high noise attenuation in a compact SMD design and is available in tape and reel at larger quantities. WCM504-1 throughWCM 504-6 provide 3 mm of creepage and clearance for safety agency compliance.

Supplier's Site

Technical Specifications

  West Coast Magnetics
Product Category Inductors, Coils, and Chokes
Product Number 504-7
Product Name 23 Amp Toroidal Common Mode Choke
Technology Toroid
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME2425-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 16000 to ? microH
DCR 0.5000 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers