West Coast Magnetics High Current Inductors 323-20

Description
West Coast Magnetics' 323 series toroidal inductors are designed for switching power applications at frequencies up to 500 kHz This inductor has an outstanding current rating for its size, high reliability, long service life and ability to handle very high peak currents without saturating. The continuous service temperature rating is 200 degrees C.
Description
West Coast Magnetics' 323 series toroidal inductors are designed for switching power applications at frequencies up to 500 kHz This inductor has an outstanding current rating for its size, high reliability, long service life and ability to handle very high peak currents without saturating. The continuous service temperature rating is 200 degrees C.

Suppliers

Company
Product
Description
Supplier Links
High Current Inductors - 323-20 - West Coast Magnetics
Stockton, CA, USA
High Current Inductors
323-20
High Current Inductors 323-20
West Coast Magnetics' 323 series toroidal inductors are designed for switching power applications at frequencies up to 500 kHz This inductor has an outstanding current rating for its size, high reliability, long service life and ability to handle very high peak currents without saturating. The continuous service temperature rating is 200 degrees C.

West Coast Magnetics' 323 series toroidal inductors are designed for switching power applications at frequencies up to 500 kHz This inductor has an outstanding current rating for its size, high reliability, long service life and ability to handle very high peak currents without saturating. The continuous service temperature rating is 200 degrees C.

Supplier's Site

Technical Specifications

  West Coast Magnetics
Product Category Inductors, Coils, and Chokes
Product Number 323-20
Product Name High Current Inductors
Application High Current
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 0.7A Inductor and Choke - 71-0402CS-4N3XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0043 microH
Inductance Tolerance 2 (+/- %)
View Details
Rod Core Inductor - RC-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2500 microH
DCR 2.45 ohms
View Details
3 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-B22B-04D7-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details